NPFC - MIL-PRF-18546

RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 15 May 2001
Status: inactive
Page Count: 22
scope:

This specification covers the general requirements for power type, wire wound, fixed resistors which utilize the principal of heat dissipation through a metal mounting surface. The resistors have an initial resistance tolerance of ±1 percent and a resistance temperature characteristic range from 30 ppm/°C to 200 ppm/°C depending upon the resistance value. They are not suitable for application when the alternating current (ac) characteristics are of critical importance; however, provisions have been made to minimize the inductance.

intended Use:

The resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding... View More

Document History

May 20, 2020
RESISTOR, FIXED, WIREWOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
Scope. This specification covers the general requirements for power type, wirewound, fixed resistors which utilize the principal of heat dissipation through a metal mounting surface. The resistors...
June 24, 2015
RESISTOR, FIXED, WIREWOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
The resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding conditions:...
December 15, 2004
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
The resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding conditions:...
December 7, 2001
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-PRF-18546
May 15, 2001
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
The resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding conditions:...
February 13, 1998
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
A description is not available for this item.
December 9, 1997
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
A description is not available for this item.
May 23, 1995
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
A description is not available for this item.
September 27, 1994
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
A description is not available for this item.
May 3, 1994
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
This specification covers the general requirements for power type, wire-wound, fixed resistors which utilize the principal of heat dissipation through a metal mounting surface. The resistors have an...
October 30, 1987
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
A description is not available for this item.
November 19, 1985
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
A description is not available for this item.
September 2, 1982
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
A description is not available for this item.
December 13, 1971
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
A description is not available for this item.
February 7, 1969
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
A description is not available for this item.
February 10, 1967
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
A description is not available for this item.
April 27, 1966
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
A description is not available for this item.
July 13, 1965
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
This specification covers the general requirements for power type, wirewound, fixed resistors which utilize the principle of heat dissipation through a metal mounting surface. The resistors have an...
August 17, 1961
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
A description is not available for this item.
January 3, 1961
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
A description is not available for this item.
September 16, 1958
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
A description is not available for this item.
April 4, 1956
RESISTORS, FIXED, WIRE-WOUND (POWER TYPE, CHASSIS MOUNTED), GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement