FORD ESB-M4D263-C2

POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING AND EXTRUSION COMPOUND - GENERAL PURPOSE GRADE

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 5 September 2000
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by this specification are modified polyphenylene oxide (polyphenylene ether) resins with high impact strength and moderate to high temperature resistance. ESB-M4D263 suffix designations correspond to former type categorization as follows: ESB-M4D263-C1 replace ESB-M4D263-A, Type I ESB-M4D263-C2 replaces ESB-M4D263-A, Type II ESB-M4D263-C3 replaces ESB-M4D263-A, Type III Drawings specifying ESB-M4D263-A, Types I, II or III do not require revision to reflect this new suffix classification.

Document History

September 29, 2006
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING AND EXTRUSION COMPOUND - GENERAL PURPOSE GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are modified polyphenylene oxide (polyphenylene ether) resins with high impact strength and moderate to high temperature resistance. ESB-M4D263 suffix...
January 14, 2005
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING AND EXTRUSION COMPOUND - GENERAL PURPOSE GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are modified polyphenylene oxide (polyphenylene ether) resins with high impact strength and moderate to high temperature resistance. ESB-M4D263 suffix...
FORD ESB-M4D263-C2
September 5, 2000
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING AND EXTRUSION COMPOUND - GENERAL PURPOSE GRADE
1. SCOPE The materials defined by this specification are modified polyphenylene oxide (polyphenylene ether) resins with high impact strength and moderate to high temperature resistance. ESB-M4D263...
June 14, 1995
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING AND EXTRUSION COMPOUND, GENERAL
A description is not available for this item.
June 14, 1995
POLYPHENYLENE OXIDE (PPE), MODIFIED MOLDING AND EXTRUSION COMPOUND, GENERAL
1. SCOPE The materials defined by this specification are modified polyphenylene oxide (polyphenylene ether) resins with high impact strength and moderate to high temperature resistance. ESB-M4D263...

References

Advertisement