SNV - SN EN 302-6

Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the conventional pressing time

inactive
Organization: SNV
Publication Date: 1 September 2004
Status: inactive
Page Count: 9
ICS Code (Adhesives): 83.180

Document History

February 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the minimum pressing time under referenced conditions
This document specifies a method of determining the minimum pressing time for two glue line thicknesses, close contact glue line and thick glue line (between 0,3 mm and 8 mm), at three temperatures....
May 1, 2013
Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the minimum pressing time under referenced conditions
This European Standard specifies a method of determining the minimum pressing time for two glue line thicknesses, close contact glue line and 0,3 mm thick glue line (for gap filling adhesive 1,0 mm),...
SN EN 302-6
September 1, 2004
Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the conventional pressing time
A description is not available for this item.
Advertisement