NPFC - MIL-M-38510/137

MICROCIRCUITS, LINEAR, VOLTAGE OUTPUT 12-BIT DIGITAL-TO-ANALOG CONVERTERS, HYBRID AND MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 17 September 1986
Status: active
Page Count: 34
scope:

This specification covers the detail requirements for range-programmable, voltage output, digital-to-analog converters. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device types shall be as follows:

Device Bit Logic type resolution coding Technology Output voltage ranges 01 12 Complementary Hybrid 0 to +5 V unipolar binary 0 to +10 V unipolar −2.5 to +2.5 V bipolar −5 to +5 V bipolar −10 to +10 V bipolar 02 12 Complementary Monolithic Same as defined for binary device type 01 03 12 Complementary Hybrid Same as defined for binary device type 01

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Device type Outline letter Case outline (see MIL-M-38510, appendix C) 01 X (24-lead, .600" × 1.250"), dual-in-line package, see figure 1 02 Y (24-lead, .800" × 1.330"), dual-in-line package, see figure 2 03 Z (24-lead, .800" × 1.375"), dual-in-line package, see figure 3 01,.02, 03 J D-3 (24 lead, 0.500" × 1.250"), dual-in-line package

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome air Development Center, (RBE-2), Griffiss AFB, MY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Positive supply voltage (VCC) to digital return - - - - - +18 V Negative supply voltage (VEE) to digital return - - - - - −18 V Positive supply voltage (VDD) to digital return device 01 and 03 only - - - - - - - - - - - - - - - - - - - - - - +7 V Digital input voltage to digital - - - - - - - - - - - - 0 V to VDD Output short circuit duration (to ground only)- - - - - - 25 milliseconds Lead temperature (soldering, 60 seconds)- - - - - - - - - 300°C Storage temperature - - - - - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature- - - - - - - - - - - - - - - - - - +175°C

Positive supply voltage range (VCC): Type 01 - - - - - - - - - - - - - - - - - - - - - - - - 14.5 V to 16.5 V Type 02 - - - - - - - - - - - - - - - - - - - - - - - - 13.5 V to 16.5 V Negative supply voltage range (VEE): Type 01 - - - - - - - - - - - - - - - - - - - - - - - - −15.5 V to −14.5 V Type 02 - - - - - - - - - - - - - - - - - - - - - - - - −16.5 V to −13.5 V Positive supply voltage range (VDD) device 01 and 03 only 4.5 V to 5.5 V Ambient operating temperature range (TA)- - - - - - - - - −55°C to +125°C

Case Maximum allowable Maximum Maximum Package outline power dissipation θJC θJA ---------------------------------------------------------------------------------------------------- 24 lead dual-in-line X, Y, Z 1.5 W at TA = +125°C 55°C/W 40°C/W 24 lead dual-in-line J 1.0 W at TA = +125°C 40°C/W 50°C/W

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

August 10, 2020
Microcircuits, Linear, Voltage Output 12-Bit Digital-To-Analog Converters, Hybrid and Monolithic Silicon
A description is not available for this item.
November 1, 2010
Microcircuits, Linear, Voltage Output 12-Bit Digital-To-Analog Converters, Hybrid and Monolithic Silicon
A description is not available for this item.
January 9, 2006
MICROCIRCUITS, LINEAR, VOLTAGE OUTPUT 12-BIT DIGITAL-TO-ANALOG CONVERTERS, HYBRID AND MONOLITHIC SILICON
A description is not available for this item.
April 2, 2001
MICROCIRCUITS, LINEAR, VOLTAGE OUTPUT 12-BIT DIGITAL-TO-ANALOG CONVERTERS, HYBRID AND MONOLITHIC SILICON
A description is not available for this item.
MICROCIRCUITS, LINEAR, VOLTAGE OUTPUT 12-BIT DIGITAL-TO-ANALOG CONVERTERS, HYBRID AND MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/137
September 17, 1986
MICROCIRCUITS, LINEAR, VOLTAGE OUTPUT 12-BIT DIGITAL-TO-ANALOG CONVERTERS, HYBRID AND MONOLITHIC SILICON
This specification covers the detail requirements for range-programmable, voltage output, digital-to-analog converters. Two product assurance classes and a choice of case outlines and lead finishes...
March 18, 1985
MICROCIRCUITS, LINEAR, VOLTAGE OUTPUT 12-BIT DIGITAL-TO-ANALOG CONVERTERS, HYBRID AND MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement