DLA - SMD-5962-88604 REV A

MICROCIRCUITS, DIGITAL, BIPOLAR, BIDIRECTIONAL TRANSCEIVERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 August 1990
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 29861A High performance 10-bit bidirectional transceiver, three-state 02 29863A High performance 9-bit bidirectional transceiver, three-state

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual in line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - - −1.5 V dc to +6.0 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - - - - - - - - - 2.2 W Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) Cases K, L, and 3 - - - - - - - - - - - - - - - - - - See MIL-M 38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - 150°C/W DC output voltage range - - - - - - - - - - - - - - - - −0.5 V dc to 5.5 V dc DC output current: Into output - - - - - - - - - - - - +100 mA DC output current: Out of output- - - - - - - - - - - - −50mA DC input current range: Into input - - - - - - - - - - −30 mA to +5.0 mA

Supply voltage range (VCC) - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) - - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - - 0.7 V dc Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 5, 2007
MICROCIRCUIT, DIGITAL, BIPOLAR, BIDIRECTIONAL TRANSCEIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88604 REV A
August 14, 1990
MICROCIRCUITS, DIGITAL, BIPOLAR, BIDIRECTIONAL TRANSCEIVERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
March 8, 1988
MICROCIRCUITS, DIGITAL, BIPOLAR, BIDIRECTIONAL TRANSCEIVERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement