FORD WSD-M1A284-B
STEEL, SCREWS AND BOLTS, SURFACE HARDENED 1000 N/ MM2 TENSILE STRENGTH, FOR SCREWS AND BOLTS WITH TRILOBULAR PREVAILING TORQUE FEATURES
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 28 February 1989 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is a heat treated steel with controlled surface hardness.
Document History
September 26, 2002
STEEL, SCREWS AND BOLTS SURFACE HARDENED 1000 N/MM2 TENSILE STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a heat treated steel with controlled surface hardness.
FORD WSD-M1A284-B
February 28, 1989
STEEL, SCREWS AND BOLTS, SURFACE HARDENED 1000 N/ MM2 TENSILE STRENGTH, FOR SCREWS AND BOLTS WITH TRILOBULAR PREVAILING TORQUE FEATURES
1. SCOPE The material defined by this specification is a heat treated steel with controlled surface hardness.