DIN EN 2589
Aerospace series - Steel - Sheet and strip, cold rolled; thickness 0,1 mm ≤ a ≤ 3 mm; dimensions
inactive
| Organization: | DIN |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Steels): | 49.025.10 |
Document History
June 1, 2017
Aerospace series - Steel - Sheet and strip, cold rolled - Thickness 0,1 mm ≤ a ≤ 3 mm - Dimensions; German and English version EN 2589:2017
Diese Europäische Norm legt die Maße und Toleranzen von Blechen und Bändern aus Stahl, kaltgewalzt, mit Dicken 0,1 mm ≤ a ≤ 3 mm, für Anwendungen in der Luft- und Raumfahrt fest.
November 1, 2016
Aerospace series - Steel - Sheet and strip, cold rolled - Thickness 0,1 mm ≤ a ≤ 3 mm - Dimensions; German and English version FprEN 2589:2016
A description is not available for this item.
DIN EN 2589
January 1, 1995
Aerospace series - Steel - Sheet and strip, cold rolled; thickness 0,1 mm ≤ a ≤ 3 mm; dimensions
A description is not available for this item.