DS/ISO/IEC 15434
Information technology - Transfer syntax for high capacity ADC media
inactive
| Organization: | DS |
| Publication Date: | 29 May 2000 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Information technology (IT) in general): | 35.020 |
scope:
This International Standard specifies a transfer structure, syntax, and coding of messages and data formats when using high capacity ADC media between trading partners, specially between suppliers and recipients, and where applicable, in support of carrier applications, such as bills of lading and carrier sortation and tracking.
Document History
March 4, 2019
Information technology – Automatic identification and data capture techniques – Syntax for high-capacity ADC media
This document specifies a transfer structure, syntax, and coding of messages and data formats when using high-capacity ADC media between trading partners (specifically between suppliers and...
May 15, 2007
Information technology – Automatic identification and data capture techniques – Syntax for high-capacity ADC media
This International Standard specifies a transfer structure, syntax, and coding of messages and data formats when using high-capacity ADC media between trading partners (specifically between suppliers...
November 15, 2005
Information technology - Syntax for high-capacity automatic data capture (ADC) media
ISO/IEC 15434:2005 defines the manner in which data is transferred to high-capacity ADC media from a supplier's information system and the manner in which data is transferred to the recipient's...
DS/ISO/IEC 15434
May 29, 2000
Information technology - Transfer syntax for high capacity ADC media
This International Standard specifies a transfer structure, syntax, and coding of messages and data formats when using high capacity ADC media between trading partners, specially between suppliers...