FORD - WSS-M2P178-A2

PAINT PERFORMANCE, CORROSION/HEAT RESISTANT COATING, 350 DEGREES C, MAX ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 28 October 2005
Status: inactive
Page Count: 2
scope:

These specifications define the performance requirements for a heat and corrosion resistant coating for brake components.

Document History

WSS-M2P178-A2
October 28, 2005
PAINT PERFORMANCE, CORROSION/HEAT RESISTANT COATING, 350 DEGREES C, MAX ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for a heat and corrosion resistant coating for brake components.
August 28, 2002
PAINT PERFORMANCE, HEAT RESISTANT COATING, 350 DEGREES C, MAX ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance requirements for a heat and corrosion resistant coating.

References

Advertisement