DLA - SMD-5962-89755 REV A
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 4 March 1992 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function tPD 01 C22V10L 22-input 10-output 25 ns AND-OR-logic array 02 C22V10L 22-input 10-output 30 ns AND-OR-logic array 03 C22V10L 22-input 10-output 40 ns AND-OR-logic array 04 C22V10L 22-input 10-output 20 ns AND-OR-logic array
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal .460" × .460" × .100"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - - - - - - −2.0 V dc to +7.0 V dc 2/ Output voltage applied - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc 2/ Output sink current - - - - - - - - - - - - - - - - - - - - - - 16 mA Thermal resistance, junction-to-case (θJC) - - - - - - - - - - - See MIL-M-38510, appendix C Maximum power dissipation (PD) 3/ - - - - - - - - - - - - - - - 1.2 W Maximum junction temperature - - - - - - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds maximum) - - - - - - - - +300°C
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc High level input voltage (VIH) - - - - - - - - - - - - - - - - - 2.0 V dc minimum Low level input voltage (VIL) - - - - - - - - - - - - - - - - - 0.8 V dc maximum Case operating temperature range (TC) - - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History