BSI - BS EN 4121
Shank nuts, serrated, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread Classification: 1 100 MPa (at ambient temperature) / 650 degrees C
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 10 February 2003 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
Document History
July 31, 2015
Aerospace series — Shank nuts, serrated, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread — Classification: 1100 MPa (at ambient temperature) / 650 °C
A description is not available for this item.
December 15, 2004
Shank nuts, serrated, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread Classification:1100 MPa (at ambient temperature)/650 ºC
A description is not available for this item.
BS EN 4121
February 10, 2003
Shank nuts, serrated, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread Classification: 1 100 MPa (at ambient temperature) / 650 degrees C
A description is not available for this item.