MODUK - DEF STAN 80-30

Paint, Finishing, Gasoline-Resistant Types: Brushing Spraying Dipping

inactive
Organization: MODUK
Publication Date: 1 January 1973
Status: inactive
Page Count: 9
scope:

This Standard relates to an air-drying, gasoline-resistant, finishing paint which when applied to an appropriately primed metal surface is impact-resistant and is expected to protect the substrate for a period of five years under normal outdoor conditions in temperate climates.

Note: This paint is suitable for use on the exterior surfaces of gasoline containers, but should not be used as an internal coating.

Document History

December 31, 1998
Paint, Finishing, Gasoline Resistant Types: Brushing Spraying
This Defence Standard specifies the requirements for an air drying gasoline resistant finishing paint suitable for application to suitably prepared andor primed metallic substrates.
January 1, 1995
Paint, Finishing, Gasoline Resistant Types: Brushing Spraying
This Defence standard specifies the requirements for an air drying gasoline resistant finishing paint for application to suitably primed and/or prepared metal substrates.
DEF STAN 80-30
January 1, 1973
Paint, Finishing, Gasoline-Resistant Types: Brushing Spraying Dipping
This Standard relates to an air-drying, gasoline-resistant, finishing paint which when applied to an appropriately primed metal surface is impact-resistant and is expected to protect the substrate...

References

Advertisement