BSI - BS EN 60999-1

Connecting Devices - Electrical Copper Conductors - Saftey Requirements for Screw-Type and Screwless-Type Clamping Units - Part 1:General Requirements and Particular Requirements for Clamping Units for Conductors from 0,2 mm2 up to 35 mm2 (Included)

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 July 2000
Status: active
Page Count: 32
ICS Code (Connecting devices): 29.120.20
scope:

Primarily suitable for unprepared conductors.

Document History

BS EN 60999-1
July 15, 2000
Connecting Devices - Electrical Copper Conductors - Saftey Requirements for Screw-Type and Screwless-Type Clamping Units - Part 1:General Requirements and Particular Requirements for Clamping Units for Conductors from 0,2 mm2 up to 35 mm2 (Included)
Primarily suitable for unprepared conductors.

References

Advertisement