ASTM D2013

Standard Practice for Preparing Coal Samples for Analysis

inactive
Buy Now
Organization: ASTM
Publication Date: 10 October 2000
Status: inactive
Page Count: 10
ICS Code (Coals): 73.040
scope:

This practice covers the reduction and division of gross or divided samples up to and including the individual portions for laboratory analysis.

Reduction and division procedures are prescribed for coals of the following groups:

Group A includes coals that have been cleaned in all sizes.

Group B includes all other coals. Unknown coals are to be considered under Group B.

Group A allows smaller weight laboratory samples to be retained than Group B. These lower weights may be used for particular coals if they have been shown, by using the procedures of Annex A1.2, to give a sample preparation and analysis variance which is no more than 20% of the total analysis variance.

This standard dose not purport to adress all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

The values stated in SI units are to be regarded as standard. The values given in parentheses are provided for information purposes only.

Document History

October 1, 2021
Standard Practice for Preparing Coal Samples for Analysis
This practice2 covers the reduction and division of gross or divided samples, and the preparation of composite samples, up to and including the individual portions for laboratory analysis. Reduction...
February 1, 2020
Standard Practice for Preparing Coal Samples for Analysis
This practice2 covers the reduction and division of gross or divided samples, and the preparation of composite samples, up to and including the individual portions for laboratory analysis. Reduction...
September 1, 2018
Standard Practice for Preparing Coal Samples for Analysis
This practice2 covers the reduction and division of gross or divided samples, and the preparation of composite samples, up to and including the individual portions for laboratory analysis. Reduction...
April 1, 2012
Standard Practice for Preparing Coal Samples for Analysis
This practice2 covers the reduction and division of gross or divided samples, and the preparation of composite samples, up to and including the individual portions for laboratory analysis. Reduction...
June 1, 2011
Standard Practice for Preparing Coal Samples for Analysis
This practice2 covers the reduction and division of gross or divided samples, and the preparation of composite samples, up to and including the individual portions for laboratory analysis. Reduction...
November 1, 2009
Standard Practice for Preparing Coal Samples for Analysis
This practice2 covers the reduction and division of gross or divided samples, and the preparation of composite samples, up to and including the individual portions for laboratory analysis. Reduction...
June 1, 2007
Standard Practice for Preparing Coal Samples for Analysis
This practice2 covers the reduction and division of gross or divided samples, and the preparation of composite samples, up to and including the individual portions for laboratory analysis. Reduction...
November 1, 2004
Standard Practice for Preparing Coal Samples for Analysis
This practice(Footnote 2) covers the reduction and division of gross or divided samples, and the preparation of composite samples, up to and including the individual portions for laboratory analysis....
December 1, 2003
Standard Practice for Preparing Coal Samples for Analysis
This practice(Footnote 2) covers the reduction and division of gross or divided samples, and the preparation of composite samples, up to and including the individual portions for laboratory analysis....
November 10, 2001
Standard Practice for Preparing Coal Samples for Analysis
This practice covers the reduction and division of gross or divided samples up to and including the individual portions for laboratory analysis. Reduction and division procedures are prescribed for...
ASTM D2013
October 10, 2000
Standard Practice for Preparing Coal Samples for Analysis
This practice covers the reduction and division of gross or divided samples up to and including the individual portions for laboratory analysis. Reduction and division procedures are prescribed for...
October 10, 2000
Standard Practice for Preparing Coal Samples for Analysis
This practice covers the reduction and division of gross or divided samples up to and including the individual portions for laboratory analysis. Reduction and division procedures are prescribed for...
June 10, 2000
Standard Method of Preparing Coal Samples for Analysis
This method covers the reduction and division of gross or divided samples, collected in accordance with Test Methods D 2234, up to and including the individual portions for laboratory analysis....
January 1, 1986
Standard Method of Preparing Coal Samples for Analysis
1. Scope 1.1 These test methods, where applicable, cover the determination of the acid acceptance of halogenated organic solvents due to the presence therein of an organic amine titratable by...
April 3, 1972
Standard Method of PREPARING COAL SAMPLES FOR ANALYSIS
This method2 covers the reduction and division of gross samples, collected in accordance with Methods D 2234, up to and including the individual portions for laboratory analysis. Reduction and...
January 1, 1972
PREPARING COAL SAMPLES FOR ANALYSIS, METHOD OF (R 1978) (E1-1985)
A description is not available for this item.

References

Advertisement