ASTM D312
Standard Specification for Asphalt Used in Roofing
| Organization: | ASTM |
| Publication Date: | 10 December 1995 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1. Scope
1.1 This specification covers four types of asphalt intended for use in built-up roof construction, construction of some modified bitumen systems, construction of bituminous vapor retarder systems, and for adhering insulation boards used in various types of roof systems. The specification is intended for general classification purposes only, and does not imply restrictions on the slope at which an asphalt must be used (see Appendix X1).
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History