GMNA - GM6266M
Hot Rolled Steel Rod, Wire & Bar - Boron Treated
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 January 1989 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1 SCOPE.
This specification covers the requirements for hot rolled steel rod, wire & bar SAE 1OB21 modified, cold working quality, fine grained aluminum killed which is used for carburized, quenched and tempered seat belt anchor bolts or door lock striker pins. 1.1 When specifying material state GM 6266M Hot Rolled Steel followed by either Rod, Wire or Bar.
Document History
July 1, 2012
HOT ROLLED STEEL ROD, WIRE & BAR - BORON TREATED
This specification covers the requirements for hot rolled steel rod, wire & bar SAE 10B21 modified, cold working quality, fine grained aluminum killed which is used for carburized, quenched and...
GM6266M
January 1, 1989
Hot Rolled Steel Rod, Wire & Bar - Boron Treated
1 SCOPE. This specification covers the requirements for hot rolled steel rod, wire & bar SAE 1OB21 modified, cold working quality, fine grained aluminum killed which is used for carburized, quenched...