FORD - ESA-M21P2-A2

CORROSION PROTECTIVE COATING, ZINC/CHROMATE/ ORGANIC TYPE - 240 h ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 28 January 2004
Status: inactive
Page Count: 2
scope:

1. SCOPE

These specifications define four performance levels of a proprietary corrosion protection coating for steel which is heat converted from an aqueous dispersion of zinc flake, chromium salts, and organic materials.

Document History

ESA-M21P2-A2
January 28, 2004
CORROSION PROTECTIVE COATING, ZINC/CHROMATE/ ORGANIC TYPE - 240 h ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define four performance levels of a proprietary corrosion protection coating for steel which is heat converted from an aqueous dispersion of zinc flake, chromium salts,...
March 28, 1983
CORROSION PROTECTIVE COATING, ZINC/CHROMATE/ ORGANIC TYPE - 240H
1. SCOPE These specifications define four performance levels of a proprietary corrosion protection coating for steel which is heat converted from an aqueous dispersion of zinc flake, chromium salts,...

References

Advertisement