ISO 595-1

Reusable All-Glass or Metal-and-Glass Syringes for Medical Use - Part 1: Dimensions

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1986
Status: inactive
Page Count: 8
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

Scope and field of application

This part of ISO 595 specifies dimensions for reusable all-glass or metal-and-glass syringes for medical use, having a graduated capacity from 1 to 100 ml. lt also specifies requirements for the graduated capacity of syringes.

ISO 595/2 specifies the design, the Performance requirements and the corresponding test methods for reusable syringes.

NOTE - The term "all-glass Syringe" relates to syringes with a barrei and Piston made entirely of glass, with either a glass or a metal nozzle. The term "metal-and-glass Syringe" relates to syringes with a glass barrel, a metal nozzle and a Piston which may be either metal or partially metal.

 

Document History

ISO 595-1
January 1, 1986
Reusable All-Glass or Metal-and-Glass Syringes for Medical Use - Part 1: Dimensions
Scope and field of application This part of ISO 595 specifies dimensions for reusable all-glass or metal-and-glass syringes for medical use, having a graduated capacity from 1 to 100 ml. lt also...

References

Advertisement