FORD WSF-M4D803-A3
POLYPHENYLENE SULFIDE (PPS), 57% GLASS FIBER/ MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 15 March 2006 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The material defined by this specification is a very high heat resistant, 57% glass fiber/mineral reinforced polyphenylene sulfide (PPS) molding compound.
Document History
January 15, 2010
POLYPHENYLENE SULFIDE (PPS), 57% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a very high heat resistant, 57% glass fiber/mineral reinforced polyphenylene sulfide (PPS) molding compound.
FORD WSF-M4D803-A3
March 15, 2006
POLYPHENYLENE SULFIDE (PPS), 57% GLASS FIBER/ MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a very high heat resistant, 57% glass fiber/mineral reinforced polyphenylene sulfide (PPS) molding compound.
April 18, 1991
POLYPHENYLENE SULFIDE (PPS), 57% GLASS FIBER/ MINERAL REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a very high heat resistant, 57 % glass fiber/mineral reinforced polyphenylene sulfide (PPS) molding compound.