SN - NS-EN ISO 14819-1:2003/AC:2004

Corrigendum AC - Traffic and Travel Information (TTI) - TTI Messages via traffic message coding - Part 1: Coding protocol for Radio Data System - Traffic Message Channel (RDS-TMC) using ALERT-C (ISO 14819-1:2003)

inactive, Most Current
Organization: SN
Publication Date: 11 October 2004
Status: inactive
ICS Code (IT applications in transport): 35.240.60

Document History

NS-EN ISO 14819-1:2003/AC:2004
October 11, 2004
Corrigendum AC - Traffic and Travel Information (TTI) - TTI Messages via traffic message coding - Part 1: Coding protocol for Radio Data System - Traffic Message Channel (RDS-TMC) using ALERT-C (ISO 14819-1:2003)
A description is not available for this item.
Advertisement