DLA - SMD-5962-87672

MICROCIRCUITS, DIGITAL, INTEGRATED BUS CONTROLLER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 30 June 1987
Status: active
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 82188 Integrated bus controller

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Y D-10 (28-lead, ½" × 1 ⅜"), dual-in-line package

Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Voltage on any pin with respect to ground - - - - - −1.0 V dc to +7 V dc Maximum power dissipation (PD)- - - - - - - - - - - 0.7 W Lead temperature (soldering, 10 seconds)- - - - - - +300°C Thermal resistance, junction to case (θJC)- - - - - 40°C/W Junction temperature- - - - - - - - - - - - - - - - +200°C

Case operating temperature range (TC) - - - - - - - −55°C to +125°C Supply voltage (VCC)- - - - - - - - - - - - - - - - 5 V dc ±10%

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-87672
June 30, 1987
MICROCIRCUITS, DIGITAL, INTEGRATED BUS CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement