DS/ISO/IEC 8348

Information technology - Open Systems Interconnection - Network dervice definition

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 February 2003
Status: active
Page Count: 70
ICS Code (Network layer): 35.100.30
scope:

ISO/IEC 8348:2002 defines the set of capabilities, in terms of abstract service definition, provided by the Network Layer to the Transport Layer. For designers of Transport Layer protocols, it provides a definition of the Network service to allow design and implementation independent of details of the Network Layer protocol. For designers of Network Layer protocols, it defines the set of capabilities to be made available through the action of the protocol.

Document History

DS/ISO/IEC 8348
February 21, 2003
Information technology - Open Systems Interconnection - Network dervice definition
ISO/IEC 8348:2002 defines the set of capabilities, in terms of abstract service definition, provided by the Network Layer to the Transport Layer. For designers of Transport Layer protocols, it...
March 29, 2001
Information technology - Open Systems Interconnection - Network Service Definition
This Recommendation | International Standard defines the OSI Network Service in terms of: a) the primitive actions and events of the Service; b) the parameters associated with each primitive action...
Advertisement