DS/EN 13508-1

Condition of drain and sewer systems outside buildings - Part 1: General requirements

inactive
Organization: DS
Publication Date: 10 February 2004
Status: inactive
Page Count: 19
ICS Code (External sewage systems): 93.030
scope:

This European Standard is applicable to the establishment of the condition of drain and sewer systems by inspection, status codification and consideration of external factors and other information. It is applicable to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage systems, or enters a road gully, to the point where it is discharged into a treatment works or receiving water. Drains and sewers below buildings are included provided that they do not form part of the drainage system of the building. This part of the standard specifies general requirements for the establishment of the condition of drain and sewer systems outside buildings.

Document History

February 12, 2013
Investigation and assessment of drain and sewer systems outside buildings - Part 1: General Requirements
This European Standard is applicable to the investigation and assessment of drain and sewer systems outside buildings. It is applicable to drain and sewer systems, which operate essentially under...
DS/EN 13508-1
February 10, 2004
Condition of drain and sewer systems outside buildings - Part 1: General requirements
This European Standard is applicable to the establishment of the condition of drain and sewer systems by inspection, status codification and consideration of external factors and other information....
Investigation and assessment of drain and sewer systems outside buildings - Part 1: General Requirements
This European Standard is applicable to the investigation and assessment of drain and sewer systems outside buildings. It is applicable to drain and sewer systems, which operate essentially under...
Investigation and assessment of drain and sewer systems outside buildings - Part 1: General Requirements
This European standard is applicable to the investigation and assessment of drain and sewer systems outside buildings. It is applicable to drain and sewer systems, which operate essentially under...
Advertisement