DIN 2281-2

Geometrical product specifications (GPS) - GO workshop screw plug gauges, check plugs and setting plugs for general purpose ISO metric screw threads with nominal diameters over 40 mm up to 200 mm

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2001
Status: active
Page Count: 3
ICS Code (Metric screw threads): 21.040.10
ICS Code (Geometrical Product Specification (GPS)): 17.040.40

Document History

DIN 2281-2
December 1, 2001
Geometrical product specifications (GPS) - GO workshop screw plug gauges, check plugs and setting plugs for general purpose ISO metric screw threads with nominal diameters over 40 mm up to 200 mm
A description is not available for this item.
November 1, 1989
GO workshop screw plug gauges, check plugs and setting plugs for ISO metric screw threads over 40 mm up to 200 mm nominal diameter
A description is not available for this item.

References

Advertisement