ETSI - EN 301 166
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Land Mobile Service; Technical Characteristics and Test Conditions for Radio Equipment for Analogue and/or Digital Communication (Speech and/or Data) and Operating on Narrowband Channels and Having an Antenna Connector
| Organization: | ETSI |
| Publication Date: | 1 April 1998 |
| Status: | inactive |
| Page Count: | 88 |
scope:
The present document covers the co-existence requirements for radio transmitters and receivers used in stations in the Private Mobile Radio (PMR) service. It applies to use in the land mobile service, operating on radio frequencies between 30 MHz and 3 GHz, with narrow channel separations (CSP) (less than 10kHz) and intended for speech and/or data. It is the intention of the present document to cover any Channel Bandwidths (CBW) permitted by CEPT for such systems e.g. 6,25 kHz.
In the present document different requirements are given for the different radio frequency bands, environmental conditions and types of equipment where appropriate.
In the present document, data transmission systems are defined as systems which transmit and/or receive data and/or digitised voice. The equipment comprises a transmitter and associated encoder and modulator and/or a receiver and associated demodulator and decoder.
The present document covers equipment which may use constant envelope or non-constant envelope modulation.
The types of equipment covered by the present document as follows:
- Base station: equipment fitted with antenna socket;
- Mobile station: equipment fitted with antenna socket.
Handportable stations:
a) either fitted with an antenna socket; or
b) without an external antenna socket (integral antenna equipment) but fitted with a permanent internal or a temporary internal 50 Ω RF connector which allows access to the transmitter output and the receiver input.
For the type of equipment defined in b) the following additional measurements are made using the equipment antenna connected to the station (and not using any connector):
- Transmitter effective radiated power;
- Transmitter radiated spurious emissions;
- Receiver maximum usable sensitivity (field strength);
- Receiver spurious radiations.
Handportable station equipment without an external or internal Radio Frequency (RF) connector and without the possibility of having a temporary internal 50 Ω RF connector is not covered by the present document.
Document History