BSI - BS 3406-4
Methods for Determination of Particle Size Distribution - Part 4: Guide to Microscope and Image Analysis Methods
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 February 1993 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Particle size analysis. Sieving): | 19.120 |
scope:
Recommends methods for measuring particles in the range 2 nm to 1 mm using light, scanning electron and transmission electron microscopes. Calculation examples are included.
Document History
BS 3406-4
February 15, 1993
Methods for Determination of Particle Size Distribution - Part 4: Guide to Microscope and Image Analysis Methods
Recommends methods for measuring particles in the range 2 nm to 1 mm using light, scanning electron and transmission electron microscopes. Calculation examples are included.
November 15, 1963
Methods for Determination of Particle Size Distribution Part 4: Optical Microscope Method
In fractions of powders which pass 75 micron British Standard test sieve. Sample dispersed, placed on glass slide and particles viewed through microscope by transmitted light. Areas of magnified...