FORD WSK-M8G224-A

GASKET, STEEL CORE, ARAMIDE FIBER SHEET, EXHAUST MANIFOLD GASKETS

inactive
Buy Now
Organization: FORD
Publication Date: 7 April 1989
Status: inactive
Page Count: 4
scope:

1. SCOPE

The materials defined by this specification consist of a low carbon steel core covered equally on both sides with a synthetic rubber bonded aramide fiber facing. The assembly is coated with a barrier, anticorrosive and antistick coating.

Document History

May 9, 2012
GASKET, STEEL CORE, ARAMIDE FIBER SHEET ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by this specification consist of a low carbon steel core covered equally on both sides with a synthetic rubber bonded aramide fiber facing. The assembly is coated with...
FORD WSK-M8G224-A
April 7, 1989
GASKET, STEEL CORE, ARAMIDE FIBER SHEET, EXHAUST MANIFOLD GASKETS
1. SCOPE The materials defined by this specification consist of a low carbon steel core covered equally on both sides with a synthetic rubber bonded aramide fiber facing. The assembly is coated with...

References

Advertisement