NPFC - MIL-S-49160
SHELTER, ELECTRICAL EQUIPMENT S-561( ) (V)/TTC-41(V)
| Organization: | NPFC |
| Publication Date: | 7 August 1987 |
| Status: | active |
| Page Count: | 48 |
scope:
- This specification covers the air or vehicular transportable shelter facility part of the Central Office, Telephone, Automatic AN/TTC-41(V) which is used to provide automatic central office switchboard facilities for Army Communication systems. (See 6.1 and 6.5)
intended Use:
- The Shelter Electrical Equipment S-561()/TTC-41(V) is the shelter facility portion of the AN/TCC-41(V)1, (V)2, (V)3, (V)4, and it is used to house the following operational... View More
Document History