DIN EN 4497

Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version EN 4497:2005

active, Most Current
Organization: DIN
Publication Date: 1 January 2007
Status: active
Page Count: 21
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN EN 4497
January 1, 2007
Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version EN 4497:2005
A description is not available for this item.
February 1, 2000
Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, Classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
Advertisement