BSI - BS EN 13001-1

Crane safety - General design - Part 1: General principles and requirements

inactive
Buy Now
Organization: BSI
Publication Date: 7 January 2006
Status: inactive
Page Count: 32
ICS Code (Cranes): 53.020.20
scope:

This European Standard is to be used together with Part 2 and Part 3, and as such, they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and theoretical verification. Part 3 is only at pre-drafting stage; the use of Parts 1 and 2 is not conditional to the publication of Part 3.

NOTE Specific requirements for particular types of crane are given in the appropriate European Standard for the particular crane type.

The following is a list of significant hazardous situations and hazardous events that could result in risks to persons during normal use and foreseeable misuse. Clause 4 of this standard is necessary to reduce or eliminate the risks associated with the following hazards:

a) rigid body instability of the crane or its parts (tilting, shifting);

b) exceeding the limits of strength (yield, ultimate, fatigue);

c) elastic instability of the crane or its parts (buckling, bulging);

d) exceeding temperature limits of material or components;

e) exceeding the deformation limits.

This European Standard is applicable to cranes which are manufactured after the date of approval by CEN of this standard and serves as reference base for the European Standards for particular crane types.

Document History

April 30, 2015
Cranes - General design - Part 1: General principles and requirements
A description is not available for this item.
January 7, 2006
Cranes - General design - Part 1: General principles and requirements
This European Standard is to be used together with Part 2 and Part 3, and as such, they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and...
BS EN 13001-1
January 7, 2006
Crane safety - General design - Part 1: General principles and requirements
This European Standard is to be used together with Part 2 and Part 3, and as such, they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and...
January 7, 2006
Cranes - General design - Part 1: General principles and requirements
A description is not available for this item.
January 7, 2006
Cranes - General design - Part 1: General principles and requirements
A description is not available for this item.
January 7, 2005
Crane safety General design Part 1: General principles and requirements
This European Standard is to be used together with Part 2 and Part 3, and as such, they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and...
January 7, 2005
Crane safety General design Part 1: General principles and requirements
A description is not available for this item.

References

Advertisement