ASHRAE STD 51

Laboratory Methods of Testing Fans for Aerodynamic Performance Rating

inactive
Buy Now
Organization: ASHRAE
Publication Date: 1 January 2001
Status: inactive
Page Count: 77
scope:

This standard may be used as the basis for testing fnas, blowers, exhausters, compressors, or other air moving devices when air is used as the test gas.

The scope of this standard does not cover:

(a) circulating fans such as ceiling fnas, desk fans and jet fans.

(b) compressors with interstage cooling.

(c) positive displacement machines.

(d) testing procedures to be used for design, production, or field tesitng.

The parties to a test for guarantee purposes may agree on exceptions to this standard in writning prior to the test.  However, only tests which do not violate any mandatory requirements of this standard shall be designated as tests conducted in accordance with this standard.

Purpose

This standard establishes uniform methods for laboratory testing of fans and other air moving devices to determine aerodynamic performance for rating or guarantee purposes in terms of airflow rate, pressure, power, air density, speed of rotation, and efficiency.

It is not the purpsoe of this standard of this standard to specify the testing procedures to be used for design, production, or field testing.

Document History

January 1, 2016
Laboratory Methods of Testing Fans for Certified Aerodynamic Performance Rating
Purpose and Scope This standard establishes uniform test methods for a laboratory test of a fan or other air moving device to determine its aerodynamic performance in terms of airflow rate, pressure...
January 1, 2007
Laboratory Methods of Testing Fans for Aerodynamic Performance Rating
Purpose and Scope This standard establishes uniform test methods for a laboratory test of a fan or other air moving device to determine its aerodynamic performance in terms of airflow rate, pressure...
February 15, 2006
Laboratory Methods of Testing Fans for Aerodynamic Performance Rating
This standard may be used as the basis for testing fans, blowers, exhausters, compressors, or other air moving devices when air is used as the test gas. The scope of this standard does not cover: (a)...
January 10, 2006
Laboratory Methods of Testing Fans for Aerodynamic Performance Rating
Purpose This standard establishes uniform methods for laboratory testing of fans and other air moving devices to determine aerodynamic performance for rating or guarantee purposes in terms of airflow...
ASHRAE STD 51
January 1, 2001
Laboratory Methods of Testing Fans for Aerodynamic Performance Rating
This standard may be used as the basis for testing fnas, blowers, exhausters, compressors, or other air moving devices when air is used as the test gas. The scope of this standard does not cover: (a)...
September 12, 2000
Laboratory Methods of Testing Fans for Aerodynamic Performance Rating
A description is not available for this item.
February 18, 2000
Laboratory Methods of Testing Fans for Aerodynamic Performance Rating
A description is not available for this item.
June 23, 1999
Laboratory Methods of Testing Fans for Aerodynamic Performance Rating
This standard may be used as the basis for testing fans, blowers, exhausters, compressors, or other air moving devices when air is used as the test gas. The scope of this standard does not cover: (a)...
51
January 1, 1985
Laboratory Methods of Testing Fans for Rating
A description is not available for this item.
51
January 1, 1985
Laboratory Methods of Testing Fans for Rating
A description is not available for this item.
51
January 1, 1985
Laboratory Methods of Testing Fans for Rating
A description is not available for this item.

References

Advertisement