DS/EN 50121-5
Railway applications - Electromagnetic compatibility - Part 5: Emission and immunity of fixed power supply installations and apparatus
| Organization: | DS |
| Publication Date: | 31 October 2001 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Electric traction equipment): | 29.280 |
scope:
This standard applies to emission and immunity aspects of EMC for electrical and electronic apparatus and components intended for use in railway fixed installations associated with power supply. This includes the power feed to the apparatus, the apparatus itself with its protective control circuits, trackside items such as, switching stations, power autotransformers, bootster transformers, substation power switchgear and power switchgear to other longitudinal and local supplies. Filters operating at railway system voltage (for example for harmonic suppression or power factor correction) are not included in this standard since each site has special requirements. Filters would normally have separate enclosures with separate rules for access. If electromagnetic limits are required, these will appear in the specification for the equipment. The limits in this standard do not apply to intentional communication signals. The frequency range covered is from d.c. to 400 GHz. At present testing is defined only up to 1 GHz.
Document History