DLA - SMD-5962-87545 REV A
MICROCIRCUIT, LINEAR, HIGH SPEED DIFFERENTIAL VOLTAGE COMPARATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 17 March 1993 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 760 High speed differential comparator
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package G A-1 (8-lead, .370" × .185" ), can package
Supply voltage (VCC) - - - - - - - - - - - - - - - - - ±8.0 V dc Peak output current- - - - - - - - - - - - - - - - - - 10 mA Differential input voltage - - - - - - - - - - - - - - ±5.0 V dc Input voltage- - - - - - - - - - - - - - - - - - - - - ±8.0 V dc 1/ Storage temperature range- - - - - - - - - - - - - - - −65°C to +175°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Internal power dissipation Case C- - - - - - - - - - - - - - - - - - - - - - - 400 mW 2/ Case G- - - - - - - - - - - - - - - - - - - - - - - 330 mW 2/ Thermal resistance, junction-to-case (θJC) - - - - - - (See MIL-M-38510, appendix C) Junction temperature - - - - - - - - - - - - - - - - - +175°C
Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History