BSI - BS EN 61325
Insulators for Overhead Lines with a Nominal Voltage above 1 000 V - Ceramic or Glass Insulator Units for D.C. Systems - Definitions, Test Methods and Acceptance Criteria
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 February 1996 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Insulators): | 29.080.10 |
scope:
Not applicable to composite insulators. Specifies the characteristics and conditions under which the tests should be conducted.
Document History
BS EN 61325
February 15, 1996
Insulators for Overhead Lines with a Nominal Voltage above 1 000 V - Ceramic or Glass Insulator Units for D.C. Systems - Definitions, Test Methods and Acceptance Criteria
Not applicable to composite insulators. Specifies the characteristics and conditions under which the tests should be conducted.