DLA - SMD-5962-86804

MICROCIRCUITS, DIGITAL, BIPOLAR, PROGRAMMABLE LOGIC, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 September 1987
Status: inactive
Page Count: 21
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 PAL18L4 18-input 4-output and-or logic array 02 PAL12L10 12-input 10-output and-or invert gate array 03 PAL14L8 14-input 8-output and-or invert gate array 04 PAL16L6 16-input 6-output and-or invert gate array 05 PAL20L2 20-input 2-output and-or invert gate array 06 PAL20C1 20-input 2-output and-or invert gate array

The case outlines shall be as designed in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline L D-9 (24-lead, ¼" × 1-¼") dual-in-line package K F-6 (24-lead, ⅜" × ⅝") flat package 3 C-4 (28-terminal, .450" × .450") square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V to +7.0 V 1/ Input voltage range- - - - - - - - - - - - - - - - - −1.5 V to +5.5 V Output voltage applied - - - - - - - - - - - - - - - −0.5 V to +7.0 V 1/ Output sink current- - - - - - - - - - - - - - - - - −130 mA Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Maximum power dissipation (PD) 2/ - 1.2 W Maximum junction temperature (TJ)- - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds max) - - - - +260°C Storage temperature- - - - - - - - - - - - - - - - - −60°C to +150°C

Supply voltage (VCC) - - - - - - - - - - - - - - - 4.5 V to 5.5 V High-level input voltage (VIH) - - - - - - - - - - - 2.0 V (minimum) Low-level input voltage (VIL) - - - - - - - - - - - 0.8 V (maximum) Case operating temperature range (TC)- - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 7, 2018
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 27, 2017
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 30, 2010
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-86804
September 29, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, PROGRAMMABLE LOGIC, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement