ETSI - EN 301 113
Digital Cellular Telecommunications System (Phase2+); General Packet Radio Service (GPRS); Service Description Stage 1
| Organization: | ETSI |
| Publication Date: | 1 July 1998 |
| Status: | inactive |
| Page Count: | 31 |
scope:
This EN defines the stage one description of the General Packet Radio Service (GPRS) on Global System for Mobile communications (GSM) networks. Stage one is an overall service description, primarily from the service subscriber's and user's points of view, but does not deal with the details of the human interface itself. This EN includes information applicable to network operators, service providers and terminal, switch and data base manufacturers.
This EN contains the core requirements for the GPRS on GSM, which are sufficient to provide a complete service.
This EN also documents some additional requirements which may be implemented (but do not have to be implemented).
In addition, additional functionalities not documented in this EN may be implemented. The requirements of which are considered outside the scope of this EN and consequently outside the scope of the corresponding stage 2 and stage 3 specifications. This additional functionality may be on a network-wide basis, or particular to one or a group of users. Such additional functionality shall not compromise conformance to the core requirements of the service.
The interface between the Mobile Station (MS) and any external applications are outside the scope of this EN.
Charging principles are outside the scope of this EN, unless specific service requirements are stated. These requirements deal with the allocation of certain call charges to particular users.
A later phase of GPRS may include interworking with circuit switched networks (e.g. PSTN, ISDN) and may emulate certain circuit switched services. These aspects are outside the scope of this version of this EN.
NOTE: This specification includes requirements for GPRS phase 1 (Rel '97). The first phase of standards specified will provide a basic functional GPRS service.
Phase 1 GPRS supports:
- PTP
- User Interworking for PTP TCP/IP.
- X.28 from MS to GGSN; X.25 from GGSN to external PDNs.
Internal Network Interfaces:
- Gn - GSN backbone network
- Gb - BSS to SGSN
- Gr - SGSN to HLR
- Gp - PLMN to PLMN (ie roaming)
- Gs - SGSN to MSC - External Reference point Gi for connecting via TCP/IP and X.25
- Identities
- Security Issues - for PTP and roaming
- Charging Issues
- Operator Call Barring and Termination, Operator Call Screening
- PTM radio interface in preparation for phase 2.
- Anonymous access
- Support of SMS-MO and -MT via GPRS (note: SMS-CB not supported in phase 1).
Document History