ISO 4029

Hexagon socket set screws with cup point

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2003
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon socket set screws with cup point and threads from M1,6 up to and including M24 and of product grade A.

If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, e.g. ISO 261, ISO 898-5, ISO 965-2, ISO 3506-3 and ISO 4759-1.

Document History

ISO 4029
December 1, 2003
Hexagon socket set screws with cup point
This International Standard specifies the characteristics of hexagon socket set screws with cup point and threads from M1,6 up to and including M24 and of product grade A. If, in special cases,...
January 1, 1993
Hexagon Socket Set Screws with Cup Point
A description is not available for this item.

References

Advertisement