DS/EN 301067-1 V1.1.3

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Negotiation during call/connection establishment phase; Part 1: Protocol specification

active, Most Current
Organization: DS
Publication Date: 15 January 2002
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This first part of EN 301 067 specifies the stage three of the connection characteristics negotiation during call/connection establishment phase service for the pan-European Broadband Integrated Services Digital Network (B-ISDN) as provided by European public telecommunications operators at the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation I.413 [1]) by means of the Digital Subscriber Signalling System No. two (DSS2) protocol. Stage three identifies the protocol and procedures and switching functions needed to support a telecommunication service (see ITU-T Recommendation I.130 [2]).

Document History

DS/EN 301067-1 V1.1.3
January 15, 2002
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Negotiation during call/connection establishment phase; Part 1: Protocol specification
This first part of EN 301 067 specifies the stage three of the connection characteristics negotiation during call/connection establishment phase service for the pan-European Broadband Integrated...
Advertisement