ITU-R - F.701-1

Radio-Frequency Channel Arrangements for Analogue and Digital Point-to-Multipoint Radio Systmes Operating in Frequency Bands in the Range 1.427 to 2,690 GHz (1.5, 1.8, 2.0, 2.2, 2.4, and 2.6 GHz)

inactive
Organization: ITU-R
Publication Date: 1 January 1994
Status: inactive
Page Count: 3

Document History

January 1, 1997
Radio-Frequency Channel Arrangements for Analogue and Digital Point-to-Multipoint Radio Systems Operating in Frequency Bands in the Range 1.350 to 2.690 GHz (1.5, 1.8, 2.0, 2.2, 2.4 and 2.6 GHz)
A description is not available for this item.
F.701-1
January 1, 1994
Radio-Frequency Channel Arrangements for Analogue and Digital Point-to-Multipoint Radio Systmes Operating in Frequency Bands in the Range 1.427 to 2,690 GHz (1.5, 1.8, 2.0, 2.2, 2.4, and 2.6 GHz)
A description is not available for this item.
January 1, 1990
Radio-Frequency Channel Arrangements for Analogue and Digital Point-to-Multipoint Radio Systems Operating in Frequency Bands in the Range 1.427 to 2.690 GHz (1.5, 1.8, 2.0, 2.2, 2.4 and 2.6 GHz) - Section 9E1 - Line-of-Sight Radio-Relay Systems
A description is not available for this item.
Advertisement