DLA - SMD-5962-86849
MICROCIRCUIT, LINEAR, CURRENT SENSE LATCH, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 25 November 1987 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 1549 Current sensing analog latch with digital reset
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline P D-4 (8-lead, ¼" × ⅜"), dual-in-line package
Input supply voltage (VS) - - - - - - - - - - - - - - - 25 V dc HI CM input voltage - - - - - - - - - - - - - - - - - - 40 V dc LO output "off" voltage - - - - - - - - - - - - - - - - 40 V dc LO output "on" current- - - - - - - - - - - - - - - - - 25 mA Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds)- - - - - - - - +300°C Power dissipation (PD)- - - - - - - - - - - - - - - - - 600 mW 1/ Thermal resistance, junction-to-case (θJC): Case P- - - - - - - - - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Junction temperature- - - - - - - - - - - - - - - - - - +175°C
Ambient operating temperature range (TA)- - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History