CSA - ISO/IEC ISP 10608-4-99

Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 4: Definition of Profile TA53, Operation over a Token Ring LAN Subnetwork

inactive
Organization: CSA
Publication Date: 1 January 1999
Status: inactive
Page Count: 20
scope:

General

ISO/iEC ISP 10608 is applicable to End Systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 standards which collectively provide the connection-mode Transport Service using the connectionless-mode Network Service.

This part of ISO/IEC ISP 10608 is applicable to the provision of the connection-mode Transport Service in End Systems attached to a Token Ring LAN subnetwork from which the standardized conneclionless-mode Network Service can be made available.

Position within the Taxonomy

The taxonomy of profiles is defined in ISO/LEC TR 10000-2. This part of ISO/IEC ISP 10608 defines the profile:

          TA53: Connection-mode Transport Service over connectionless-mode Network Service over a Token Ring LAN subnetwork

Scenario

Figure 1 illustrates the End System configurations to which the TA53 profile is applicable

Document History

January 1, 1999
Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 4: Definition of Profile TA53, Operation over a Token Ring LAN Subnetwork
General ISO/IEC ISP 10608 is applicable to End Systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards which collectively...
ISO/IEC ISP 10608-4-99
January 1, 1999
Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 4: Definition of Profile TA53, Operation over a Token Ring LAN Subnetwork
General ISO/iEC ISP 10608 is applicable to End Systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 standards which collectively...
Advertisement