DLA - SMD-5962-89683 REV A
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC/DC CONVERTER
| Organization: | DLA |
| Publication Date: | 20 February 1992 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 AHE2805S DC/DC converter, 15 W, 5 V output 02 AHE2805S-SLAVE DC/DC converter, 15 W, 5 V output 03 AHE2805S-MASTER DC/DC converter, 15 W, 5 V output
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X See figure 1 (10-lead, 2.120" × 1.120" × .495") dual-in-line package Z See figure 1 (10-lead, 2.880" × 1.120" × .495") flange package
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Input voltage - - - - - - - - - - - - - - - - −0.5 V dc to +50 V dc Power dissipation - - - - - - - - - - - - - - 6 W Lead temperatuer (soldering, 10 seconds) - - - +300°C Storage temperature - - - - - - - - - - - - - −65°C to +135°C
Input voltage - - - - - - - - - - - - - - - - +17 V dc to +40 V dc Operating temperature range (TC) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History