ISO 10380
Pipework - Corrugated Flexible Metallic Hose and Hose Assemblies
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies the requirements for the design, manufacture and testing of corrugated metal hoses and hose assemblies for general purposes.
It also specifies sizes from DN 4 to DN 300, pressures from PN 0,5 to PN 250, pressure derating factors for elevated temperatures, two methods of construction and three types of flexibility of hose assembly.
Document History
October 1, 2012
Pipework - Corrugated metal hoses and hose assemblies
This International Standard specifies the minimum requirements for the design, manufacture, testing and installation of corrugated metal hose and metal hose assemblies.
ISO 10380
February 1, 2003
Pipework - Corrugated Flexible Metallic Hose and Hose Assemblies
This International Standard specifies the requirements for the design, manufacture and testing of corrugated metal hoses and hose assemblies for general purposes.
It also specifies sizes from DN 4...
January 1, 1994
Corrugated Flexible Metallic Hose and Hose Assemblies
A description is not available for this item.