IEEE - ANSI C57.21

REQUIREMENTS, TERMINOLOGY, AND TEST CODE FOR SHUNT REACTORS OVER 500 KVA

inactive
Buy Now
Organization: IEEE
Publication Date: 1 January 1981
Status: inactive
Page Count: 43

Document History

May 9, 2021
Standard for Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA
This standard applies to all liquid-immersed or dry-type, single-phase or three-phase, outdoor or indoor shunt reactors rated over 500 kVA. This standard also applies to thyristor-controlled shunt...
March 27, 2008
Standard Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA
(This Foreword is not a part of IEEE C57.21-1990, IEEE Standard Requirements, Terminology, and Test Code for Shun Reactors Rated Over 500 kVA.) The Standard Requirements, Terminology, and Test Code...
August 13, 1990
Standard Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA
(This Foreword is not a part of IEEE C57.21-1990, IEEE Standard Requirements, Terminology, and Test Code for Shun Reactors Rated Over 500 kVA.) The Standard Requirements, Terminology, and Test Code...
August 13, 1990
Standard Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA
A description is not available for this item.
ANSI C57.21
January 1, 1981
REQUIREMENTS, TERMINOLOGY, AND TEST CODE FOR SHUNT REACTORS OVER 500 KVA
A description is not available for this item.
Advertisement