DS/EN 61158-6/Corr. 1

Digital data communication for measurement and control - Fieldbus for use in industrial control systems - Part 6: Application layer protocol specification

inactive, Most Current
Organization: DS
Publication Date: 12 December 2006
Status: inactive
Page Count: 10
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

The Fieldbus Application Layer (FAL) is an Application Layer communication standard designed to support the conveyance of time-critical application requests and responses among devices in an automation environment. The term time-critical is used to represent the presence of a time-window, within which one or more specified actions are required to be completed with some defined level of certainty. Failure to complete specified actions within the time window risks failure of the applications requesting the actions, with attendant risk to equipment, plant and possibly human life.

Document History

DS/EN 61158-6/Corr. 1
December 12, 2006
Digital data communication for measurement and control - Fieldbus for use in industrial control systems - Part 6: Application layer protocol specification
The Fieldbus Application Layer (FAL) is an Application Layer communication standard designed to support the conveyance of time-critical application requests and responses among devices in an...
September 27, 2004
Digital data communication for measurement and control - Fieldbus for use in industrial control systems - Part 6: Application layer protocol specification
The Fieldbus Application Layer (FAL) is an Application Layer communication standard designed to support the conveyance of time-critical application requests and responses among devices in an...
Industrial communication networks - Fieldbus specifications -- Part 6-x: Application layer protocol specification - Type x elements
1.1 General The Fieldbus Application Layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between...
Industrial communication networks - Fieldbus specifications -- Part 6-x: Application layer protocol specification - Type x elements
1.1 General The Fieldbus Application Layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between...
Advertisement