CSA - CAN/CSA-ISO/IEC-9798-3

Information Technology - Security Techniques - Entity Authentication Mechanisms - Part 3: Entity Authentication Using a Public Key Algorithm

inactive
Organization: CSA
Publication Date: 1 November 1994
Status: inactive
Page Count: 12
scope:

This part of ISO/IEC 9798 specifies entity authentication mechanisms using digital signatures based on asymmetric techniques. Two mechanisms are concerned with the authentication of a single entity (unilateral authentication), while the remaining are mechanisms for mutual authentication of two entities. A digital signature is used to verify the identity of an entity. A trusted third party may be involved.

The mechanisms specified in this part of ISO/IEC 9798 use time variant parameters such as time stamps, sequence numbers, or random numbers, to prevent valid authentication information from being accepted at a later time.

If a time stamp or a sequence number is used, one pass is needed for unilateral authentication, while two passes are needed to achieve mutual authentication. If a challenge and response method employing random numbers is used, two passes are needed for unilateral authentication, while three or four passes (depending on the mechanism employed) are required to achieve mutual authentication.

Document History

January 1, 2020
IT Security techniques — Entity authentication — Part 3: Mechanisms using digital signature techniques
This document specifies entity authentication mechanisms using digital signatures based on asymmetric techniques. A digital signature is used to verify the identity of an entity. Ten mechanisms are...
Information technology — Security techniques — Entity authentication — Part 3: Mechanisms using digital signature techniques — AMENDMENT 1
This part of ISO/IEC 9798 specifies entity authentication mechanisms using digital signatures based on asymmetric techniques. Two mechanisms are concerned with the authentication of a single entity...
Information technology - Security techniques - Entity authentication - Part 3: Mechanisms using digital signature techniques - AMENDMENT 1
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2002
Information technology - Security techniques - Entity authentication - Part 3: Mechanisms using digital signature techniques
This part of ISO/IEC 9798 specifies entity authentication mechanisms using digital signatures based on asymmetric techniques. Two mechanisms are concerned with the authentication of a single entity...
December 1, 2002
Information technology - Security techniques - Entity authentication - Part 3: Mechanisms using digital signature techniques
This part of ISO/IEC 9798 specifies entity authentication mechanisms using digital signatures based on asymmetric techniques. Two mechanisms are concerned with the authentication of a single entity...
January 1, 2002
Information technology - Security techniques - Entity authentication - Part 3: Mechanisms using digital signature techniques
This part of ISO/IEC 9798 specifies entity authentication mechanisms using digital signatures based on asymmetric techniques. Two mechanisms are concerned with the authentication of a single entity...
CAN/CSA-ISO/IEC-9798-3
November 1, 1994
Information Technology - Security Techniques - Entity Authentication Mechanisms - Part 3: Entity Authentication Using a Public Key Algorithm
This part of ISO/IEC 9798 specifies entity authentication mechanisms using digital signatures based on asymmetric techniques. Two mechanisms are concerned with the authentication of a single entity...

References

Advertisement