NPFC - A-A-59409

LUBRICATING UNIT, POWER-OPERATED

inactive
Buy Now
Organization: NPFC
Publication Date: 22 March 1999
Status: inactive
Page Count: 4
scope:

This Commercial Item Description (CID) covers a portable, self contained, electrically powered lubricating unit. This unit supplies grease of viscous lubricant with high load carrying capacity for a temperature range of −80°F to +250°F. The grease is intended for use in bearings (roller, ball, and needle), gears, and on sliding and rolling surfaces. Usage includes equipment such as: instruments, cameras, electronic gear, aircraft gears and control systems, actuator screws, and equipment recommended by the manufacturer that requires this lubricant.

Document History

Lubricating Unit, Power-Operated
A description is not available for this item.
May 5, 2017
Lubricating Unit, Power-Operated
A description is not available for this item.
April 5, 2012
Lubricating Unit, Power-Operated
This Commercial Item Description (CID) covers a portable, self contained, electrically powered lubricating unit. This unit supplies grease of viscous lubricant with high load carrying capacity for a...
April 10, 2002
LUBRICATING UNIT, POWER-OPERATED
This Commercial Item Description (CID) covers a portable, self contained, electrically powered lubricating unit. This unit supplies grease of viscous lubricant with high load carrying capacity for a...
A-A-59409
March 22, 1999
LUBRICATING UNIT, POWER-OPERATED
This Commercial Item Description (CID) covers a portable, self contained, electrically powered lubricating unit. This unit supplies grease of viscous lubricant with high load carrying capacity for a...
Advertisement