ARMY - MIL-S-13823C
STEEL: SHAPES, ROLLED OR FORGED; BARS, FLATS AND SPECIAL SECTIONS (FOR ARMOR)
| Organization: | ARMY |
| Publication Date: | 4 March 1991 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification covers weldable steel bars, flats and special sections produced from billets to specified dimensions by rolling or forging, for armored vehicle components. This specification includes the minimum essential Engineering and Packaging Requirements and the necessary Quality Assurance Provisions to determine that these requirements have been met.
The steel shall be of the following shapes and sizes as specified.
Bars, round: ¼-inch up to and including 4-inch diameter.
Bars, square: ¼-inch up to and including 4-inch.
Flats, ¼-inch or more in thickness: not over 6 inches wide.
Shapes of special sections: In accordance with applicable drawings.
intended Use:
The bars, flats and special sections are intended for use as components on armored combat vehicles, emplacements and the like for protection against armor piercing projectiles, bursting shell and... View More
Document History