ASSE 1010
Performance Requirements for Water Hammer Arresters
| Organization: | ASSE |
| Publication Date: | 1 February 2004 |
| Status: | active |
| Page Count: | 16 |
scope:
Description
This standard applies to devices classified as water hammer arresters having a permanently sealed cushion of water or gas isolated from the water way and designed to provide continuous protection, without maintenance, against detrimental surge pressures within the water distribution system. Water hammer arresters are installed on water distribution system piping to prevent over pressures within water disProduct Standard istribution systems, thereby prolonging the service life of valves, piping, fittings, trim, equipment, appliances, appurtenances and other devices which are part of the distribution system and to eliminate noise.
Document History