DLA - SMD-5962-86088
MICROCIRCUITS, DIGITAL, GRAPHICS DISPLAY CONTROLLER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 October 1986 |
| Status: | active |
| Page Count: | 24 |
scope:
This drawing describes the device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 82720 Graphics display controller
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Q D-5 (40-lead, 9/16" × 2-⅙") dual-in-line package
Case temperature under bias - - - - - - - - - - - −55°C to +125°C Storage temperature - - - - - - - - - - - - - - - −65°C to +150°C Voltage on any pin with respect to ground - - - - −0.5 V to 7 V Power dissipation (PD)- - - - - - - - - - - - - - 1.5 W Lead temperature- - - - - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC)- - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - +200°C
Supply voltage (VCC)- - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Input low voltage - - - - - - - - - - - - - - - - −0.5 V dc to 0.8 V dc Input high voltage- - - - - - - - - - - - - - - - 2.2 V dc to VCC +0.5 V dc Input high voltage on DACK- - - - - - - - - - - - 2.5 V dc to VCC +0.5 V dc Clock input low voltage - - - - - - - - - - - - - −0.5 V dc to 0.6 V dc Clock input high voltage- - - - - - - - - - - - - 3.5 V dc to VCC +0.5 V dc Clock frequency - - - - - - - - - - - - - - - - - 0.5 MHz to 4 MHz Case operating temperature (TC) - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History